STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST72F321R6T6 ST72F321R6T6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260398-ST72F321R6T6 Packaging: Tray Mounting Style: SMD Core Processor: ST7 Speed: 8MHz Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Supply Voltage: 3.8V ~ 5.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: ST72F321 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 48 Date RAM Size: 1K x 8
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260398-ST72F321R6T6 Packaging: Tray Mounting Style: SMD Core Processor: ST7 Speed: 8MHz Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Supply Voltage: 3.8V ~ 5.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: ST72F321 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 48 Date RAM Size: 1K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST72F321R6T6 - 1260398-ST72F321R6T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F321R6T6
1260398-ST72F321R6T6
Embedded - Embedded - Microcontrollers - ST72F321R6T6 1260398-ST72F321R6T6
Manufacturer: STMicroelectronics Win Source Part Number: 1260398-ST72F321R6T6 Packaging: Tray Mounting Style: SMD Core Processor: ST7 Speed: 8MHz Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Supply Voltage: 3.8V ~ 5.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: ST72F321 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 48 Date RAM Size: 1K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 1260398-ST72F321R6T6
Packaging: Tray
Mounting Style: SMD
Core Processor: ST7
Speed: 8MHz
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Supply Voltage: 3.8V ~ 5.5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: ST72F321
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 48
Date RAM Size: 1K x 8

Buy Now Datasheet
Singapore, Singapore
8-bit 32KB 8MHz Embedded Microcontroller MCU
685-ST72F321R6T6
8-bit 32KB 8MHz Embedded Microcontroller MCU 685-ST72F321R6T6
8-Bit MCU, 32KB Flash, 8MHz, 48 I/O, I2C, SPI, SCI, LQFP Product overview: ST72F321R6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321R6T6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 32KB Flash, 8MHz, 48 I/O, I2C, SPI, SCI, LQFP Product overview: ST72F321R6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321R6T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - 497-4845-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-4845-ND
Microcontrollers 497-4845-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST72F321R6T6
8-bit Microcontrollers - MCU ST72F321R6T6
8-bit Microcontrollers - MCU Flash 32K SPI/SCI/I2

8-bit Microcontrollers - MCU Flash 32K SPI/SCI/I2

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F321R6T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F321R6T6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F321R6T6
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - ST72F321R6T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F321R6T6
Embedded - Microcontrollers ST72F321R6T6
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - ST72F321R6T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST72F321R6T6
Microcontrollers ST72F321R6T6
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - ST72F321R6T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F321R6T6
Microcontrollers ST72F321R6T6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1260398-ST72F321R6T6 685-ST72F321R6T6 497-4845-ND ST72F321R6T6 ST72F321R6T6 ST72F321R6T6 ST72F321R6T6 ST72F321R6T6
Product Name Embedded - Embedded - Microcontrollers - ST72F321R6T6 8-bit 32KB 8MHz Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
RAM 32 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 3.8 to 5.5 volts 5 volts 3.8 to 5.5 volts 5.5 volts 3.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - 370015736 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
2 suppliers