ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
IC MCU 8BIT 60KB FLASH 44LQFP
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
IC MCU 8BIT 60KB FLASH 44LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ST72F321BJ9T3-ND | ST72F321BJ9T3 | ST72F321BJ9T3 | ST72F321BJ9T3 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | |
| Bits | Other; A/D 16x10b | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 60 KB |