STMicroelectronics, Inc. Microcontrollers ST72C104G1M6

Description
ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 28-SO
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 28-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-8234-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-8234-5-ND
Microcontrollers 497-8234-5-ND
ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 28-SO

ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 28-SO

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST72C104G1M6 - 140129-ST72C104G1M6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72C104G1M6
140129-ST72C104G1M6
Embedded - Embedded - Microcontrollers - ST72C104G1M6 140129-ST72C104G1M6
Manufacturer: STMicroelectronics Win Source Part Number: 140129-ST72C104G1M6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 22 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 28-SOIC (0.295", 7.50mm Width) Speed(Frequency): 16MHz Supply Voltage - Operating: 3.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 28

Manufacturer: STMicroelectronics
Win Source Part Number: 140129-ST72C104G1M6
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 22
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 28-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 3.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 28

Buy Now Datasheet
Singapore, Singapore
8-bit 16MHz SOIC Embedded Microcontroller MCU
685-ST72C104G1M6
8-bit 16MHz SOIC Embedded Microcontroller MCU 685-ST72C104G1M6
8-Bit 16MHz FLASH MCU, SPI, 22 I/O, SOIC-28 Product overview: ST72C104G1M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72C104G1M6 can be used for catalog matching and distributor lookup.

8-Bit 16MHz FLASH MCU, SPI, 22 I/O, SOIC-28 Product overview: ST72C104G1M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72C104G1M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ST72C104G1M6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72C104G1M6
Embedded - Microcontrollers ST72C104G1M6
IC MCU 8BIT 4KB FLASH 28SOIC

IC MCU 8BIT 4KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - ST72C104G1M6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72C104G1M6
Microcontrollers ST72C104G1M6
ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 28-SO

ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 28-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72C104G1M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72C104G1M6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72C104G1M6
IC MCU 8BIT 4KB FLASH 28SOIC

IC MCU 8BIT 4KB FLASH 28SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-8234-5-ND 140129-ST72C104G1M6 685-ST72C104G1M6 ST72C104G1M6 ST72C104G1M6 ST72C104G1M6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ST72C104G1M6 8-bit 16MHz SOIC Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 0.2560 KB 4 KB 0.2560 KB 0.2560 KB 256 KB
ROM 4 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - C164SL8RMCAKXUMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers