STMicroelectronics Embedded Processors and Controllers - ST72321B-D/RAIS ST72321B-D/RAIS

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981954-ST72321B-D/RA IS Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Evaluation Kit: Yes
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981954-ST72321B-D/RA IS Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Evaluation Kit: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - ST72321B-D/RAIS - 981954-ST72321B-D/RAIS - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - ST72321B-D/RAIS
981954-ST72321B-D/RAIS
Embedded Processors and Controllers - ST72321B-D/RAIS 981954-ST72321B-D/RAIS
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981954-ST72321B-D/RA IS Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Evaluation Kit: Yes

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981954-ST72321B-D/RAIS
Categories: Embedded Processors and Controllers
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Data Bus Width: 8 b
RoHS: Compliant
Radiation Hardening: No
Evaluation Kit: Yes

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 981954-ST72321B-D/RAIS
Product Name Embedded Processors and Controllers - ST72321B-D/RAIS
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DALI interface - 750-641 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Specs
Device Type Receiver; Sensor Interface
View Details