STMicroelectronics Logic - Logic - Translators, Level Shifters - ST6G3240TBR ST6G3240TBR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066176-ST6G3240TBR Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Non-Inverted Data Rate: 104Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.4V to 3.6V Voltage - VCCB: 1.4V to 3.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-uTFBGA (3.6x3.6) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066176-ST6G3240TBR Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Non-Inverted Data Rate: 104Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.4V to 3.6V Voltage - VCCB: 1.4V to 3.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-uTFBGA (3.6x3.6) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - ST6G3240TBR - 066176-ST6G3240TBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - ST6G3240TBR
066176-ST6G3240TBR
Logic - Logic - Translators, Level Shifters - ST6G3240TBR 066176-ST6G3240TBR
Manufacturer: STMicroelectronics Win Source Part Number: 066176-ST6G3240TBR Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Non-Inverted Data Rate: 104Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.4V to 3.6V Voltage - VCCB: 1.4V to 3.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-uTFBGA (3.6x3.6) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066176-ST6G3240TBR
Packaging: Reel - TR
Features: Power-Off Protection
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Non-Inverted
Data Rate: 104Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.4V to 3.6V
Voltage - VCCB: 1.4V to 3.6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-uTFBGA (3.6x3.6)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 066176-ST6G3240TBR
Product Name Logic - Logic - Translators, Level Shifters - ST6G3240TBR
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-2820-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
5 suppliers
Shift Registers - 74S194PC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details
Logic - Shift Registers - 74HC164N,652 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details