STMicroelectronics Logic - Logic - Translators, Level Shifters - ST6G3238ETBR ST6G3238ETBR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 047318-ST6G3238ETBR Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Non-Inverted Data Rate: 52Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1, 3 Voltage - VCCA: 1.4V to 3.6V Voltage - VCCB: 1.4V to 3.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-uTFBGA (3x3) Alternative Parts (Cross-Reference): TXB0304RUTR; ADG3304BCPZ-REEL7; ST6G3238BE; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 047318-ST6G3238ETBR Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Non-Inverted Data Rate: 52Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1, 3 Voltage - VCCA: 1.4V to 3.6V Voltage - VCCB: 1.4V to 3.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-uTFBGA (3x3) Alternative Parts (Cross-Reference): TXB0304RUTR; ADG3304BCPZ-REEL7; ST6G3238BE; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - ST6G3238ETBR - 047318-ST6G3238ETBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - ST6G3238ETBR
047318-ST6G3238ETBR
Logic - Logic - Translators, Level Shifters - ST6G3238ETBR 047318-ST6G3238ETBR
Manufacturer: STMicroelectronics Win Source Part Number: 047318-ST6G3238ETBR Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Non-Inverted Data Rate: 52Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1, 3 Voltage - VCCA: 1.4V to 3.6V Voltage - VCCB: 1.4V to 3.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-uTFBGA (3x3) Alternative Parts (Cross-Reference): TXB0304RUTR; ADG3304BCPZ-REEL7; ST6G3238BE; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 047318-ST6G3238ETBR
Packaging: Reel - TR
Features: Power-Off Protection
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Non-Inverted
Data Rate: 52Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1, 3
Voltage - VCCA: 1.4V to 3.6V
Voltage - VCCB: 1.4V to 3.6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 25-uTFBGA (3x3)
Alternative Parts (Cross-Reference): TXB0304RUTR; ADG3304BCPZ-REEL7; ST6G3238BE;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 047318-ST6G3238ETBR
Product Name Logic - Logic - Translators, Level Shifters - ST6G3238ETBR
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 4021BDM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details