STMicroelectronics Logic - Logic - Translators, Level Shifters - ST6G3238BETBR ST6G3238BETBR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066175-ST6G3238BETBR Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Non-Inverted Data Rate: 52Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1, 3 Voltage - VCCA: 1.4V to 3.6V Voltage - VCCB: 1.4V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-uTFBGA (3x3) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066175-ST6G3238BETBR Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Non-Inverted Data Rate: 52Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1, 3 Voltage - VCCA: 1.4V to 3.6V Voltage - VCCB: 1.4V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-uTFBGA (3x3) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - ST6G3238BETBR - 066175-ST6G3238BETBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - ST6G3238BETBR
066175-ST6G3238BETBR
Logic - Logic - Translators, Level Shifters - ST6G3238BETBR 066175-ST6G3238BETBR
Manufacturer: STMicroelectronics Win Source Part Number: 066175-ST6G3238BETBR Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Non-Inverted Data Rate: 52Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1, 3 Voltage - VCCA: 1.4V to 3.6V Voltage - VCCB: 1.4V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-uTFBGA (3x3) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 066175-ST6G3238BETBR
Packaging: Reel - TR
Features: Power-Off Protection
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Non-Inverted
Data Rate: 52Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1, 3
Voltage - VCCA: 1.4V to 3.6V
Voltage - VCCB: 1.4V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 25-uTFBGA (3x3)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 066175-ST6G3238BETBR
Product Name Logic - Logic - Translators, Level Shifters - ST6G3238BETBR
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 74HCT166DB,118-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
Shift Registers - 54LS195AFMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details