8-Bit MCU, 8MHz, EPROM, 13 ADC, SCI/SPI, PDIP Product overview: ST62T65CB6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T65CB6 can be used for catalog matching and distributor lookup.
ST6 ST6 Microcontroller IC 8-Bit 8MHz 3.8KB (3.8K x 8) OTP
IC MCU 8BIT 3.8KB OTP 28DIP
IC MCU 8BIT 3.8KB OTP 28DIP
ST6 ST6 Microcontroller IC 8-Bit 8MHz 3.8KB (3.8K x 8) OTP
IC MCU 8BIT 3.8KB OTP 28DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ST62T65CB6 | ST62T65CB6-ND | ST62T65CB6 | ST62T65CB6 | ST62T65CB6 | ST62T65CB6 |
| Product Name | 8-bit 8MHz Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| RAM | 0.1280 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | 128 KB | |
| Supply Voltage | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | 6 volts | ||
| Serial Interface | SCI, SPI | SPI | ||||
| Package Type | Other; PDIP | CDIP; Other; "28-DIP (0.600"", 15.24mm)" | CDIP; Other; 28-DIP (0.600", 15.24mm) | CDIP; Other; 28-DIP (0.600\", 15.24mm) | CDIP; Other; 28-DIP (0.600\", 15.24mm) |