8-Bit MCU, 8MHz, 4x8b ADC, 2x8b Timer, SPI, UART, PDIP Product overview: ST62T52CB6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T52CB6 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1096552-ST62T52CB6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST6
Core Processor: ST6
Speed: 8MHz
Package: Tube
Standard Package: 25
Core Size: 8-Bit
Peripherals: LVD, POR, WDT
Number of I/O: 9
Program Memory Size: 1.8KB (1.8K x 8)
Program Memory Type: OTP
RAM Size: 128 x 8
Data Converters: A/D 4x8b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 6V
ECCN: 3A991A2
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST62T
Product Status: Obsolete
ST6 ST6 Microcontroller IC 8-Bit 8MHz 1.8KB (1.8K x 8) OTP
ST6 ST6 Microcontroller IC 8-Bit 8MHz 1.8KB (1.8K x 8) OTP
IC MCU 8BIT 1.8KB OTP 16DIP
IC MCU 8BIT 1.8KB OTP 16DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ST62T52CB6 | 1096552-ST62T52CB6 | ST62T52CB6-ND | ST62T52CB6 | ST62T52CB6 | ST62T52CB6 |
| Product Name | 8-bit 8MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| RAM | 0.1280 KB | 1.8 KB | 0.1280 KB | 0.1280 KB | 128 KB | |
| Supply Voltage | 5 volts | 3 to 6 volts | 3 to 6 volts | 6 volts | ||
| Serial Interface | SPI, UART | |||||
| Package Type | Other; PDIP | CDIP | CDIP; Other; "16-DIP (0.300"", 7.62mm)" | CDIP; Other; 16-DIP (0.300\", 7.62mm) | CDIP; Other; 16-DIP (0.300\", 7.62mm) |