STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST62T20CM6 ST62T20CM6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 897840-ST62T20CM6 Series: ST6 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ST6 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP 20-SO Core Processor: ST6 Speed: 8MHz Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: LVD, POR, WDT Number of I/O: 12 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Data Converters: A/D 8x8b Oscillator Type: Internal Supply Voltage: 3V ~ 6V Part Status: Obsolete Family Name: ST62T Categories: Integrated Circuits (ICs) Case / Package: 20-SO ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-2099-5, 497-2099-5-NDR, -497-2099-5
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 897840-ST62T20CM6 Series: ST6 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ST6 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP 20-SO Core Processor: ST6 Speed: 8MHz Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: LVD, POR, WDT Number of I/O: 12 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Data Converters: A/D 8x8b Oscillator Type: Internal Supply Voltage: 3V ~ 6V Part Status: Obsolete Family Name: ST62T Categories: Integrated Circuits (ICs) Case / Package: 20-SO ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-2099-5, 497-2099-5-NDR, -497-2099-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST62T20CM6 - 897840-ST62T20CM6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST62T20CM6
897840-ST62T20CM6
Embedded - Embedded - Microcontrollers - ST62T20CM6 897840-ST62T20CM6
Manufacturer: STMicroelectronics Win Source Part Number: 897840-ST62T20CM6 Series: ST6 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ST6 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP 20-SO Core Processor: ST6 Speed: 8MHz Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: LVD, POR, WDT Number of I/O: 12 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Data Converters: A/D 8x8b Oscillator Type: Internal Supply Voltage: 3V ~ 6V Part Status: Obsolete Family Name: ST62T Categories: Integrated Circuits (ICs) Case / Package: 20-SO ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-2099-5, 497-2099-5-NDR, -497-2099-5

Manufacturer: STMicroelectronics
Win Source Part Number: 897840-ST62T20CM6
Series: ST6
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ST6 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP 20-SO
Core Processor: ST6
Speed: 8MHz
Package: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: LVD, POR, WDT
Number of I/O: 12
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
Data Converters: A/D 8x8b
Oscillator Type: Internal
Supply Voltage: 3V ~ 6V
Part Status: Obsolete
Family Name: ST62T
Categories: Integrated Circuits (ICs)
Case / Package: 20-SO
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-2099-5, 497-2099-5-NDR, -497-2099-5

Buy Now Datasheet
Microcontrollers - 497-2099-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-2099-5-ND
Microcontrollers 497-2099-5-ND
ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP 20-SO

ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP 20-SO

Buy Now Datasheet
Singapore, Singapore
8-bit 4KB 8MHz 500mW Embedded Microcontroller MCU
685-ST62T20CM6
8-bit 4KB 8MHz 500mW Embedded Microcontroller MCU 685-ST62T20CM6
8-Bit MCU, 4KB OTP, 8MHz, 12 I/O, SOP, 500mW Product overview: ST62T20CM6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 8MHz, 500mW. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 8MHz, 500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T20CM6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 4KB OTP, 8MHz, 12 I/O, SOP, 500mW Product overview: ST62T20CM6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 8MHz, 500mW. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 8MHz, 500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T20CM6 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST62T20CM6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST62T20CM6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST62T20CM6
IC MCU 8BIT 4KB OTP 20SOIC

IC MCU 8BIT 4KB OTP 20SOIC

Supplier's Site
Embedded - Microcontrollers - ST62T20CM6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST62T20CM6
Embedded - Microcontrollers ST62T20CM6
IC MCU 8BIT 4KB OTP 20SOIC

IC MCU 8BIT 4KB OTP 20SOIC

Supplier's Site Datasheet
Microcontrollers - ST62T20CM6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST62T20CM6
Microcontrollers ST62T20CM6
ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP 20-SO

ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP 20-SO

Buy Now Datasheet
Microcontrollers - ST62T20CM6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST62T20CM6
Microcontrollers ST62T20CM6
IC MCU 8BIT 4KB OTP 20SOIC

IC MCU 8BIT 4KB OTP 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 897840-ST62T20CM6 497-2099-5-ND 685-ST62T20CM6 ST62T20CM6 ST62T20CM6 ST62T20CM6 ST62T20CM6
Product Name Embedded - Embedded - Microcontrollers - ST62T20CM6 Microcontrollers 8-bit 4KB 8MHz 500mW Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
RAM 4 KB 0.0640 KB 0.0640 KB 64 KB 0.0640 KB 0.0640 KB
ROM Type OTP; OTP OTP OTP; OTP OTP; OTP
Supply Voltage 3 to 6 volts 3 to 6 volts 5 volts 6 volts 3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRL33MHAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC847BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details