ST6 ST6 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) OTP
IC MCU 8BIT 1KB OTP 16SOIC
IC MCU 8BIT 1KB OTP 16SOIC
ST6 ST6 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) OTP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ST62T00CM6/TR-ND | ST62T00CM6/TR | ST62T00CM6/TR | ST62T00CM6/TR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | |
| Bits | 8 Bit | |||
| RAM | 0.0640 KB | 64 KB | 0.0640 KB | |
| ROM | 1 KB |