STMicroelectronics, Inc. RF Transceiver ICs ST60A2G0I1D7GYO

Description
RF_MMWAVE
Request a Quote Datasheet
Description
RF_MMWAVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-ST60A2G0I1D7GYO-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-ST60A2G0I1D7GYO-ND
RF Transceiver ICs 497-ST60A2G0I1D7GYO-ND
RF_MMWAVE

RF_MMWAVE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-ST60A2G0I1D7GYO-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 60000 MHz
Data Rate 6.25E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transmitters - NRF2402G - ODG (Origin Data Global)
Nordic Semiconductor ASA
Specs
Device Type Transmitter
Supply Voltage Other; 1.9V ~ 3.6V
Data Rate 1000 kbps
View Details
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Modems - ICs and Modules - SI2493-D-FT-ND - DigiKey
Specs
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details