STMicroelectronics, Inc. RF Transceiver ICs ST60A2G0I1D7GTO

Description
RF_MMWAVE
Request a Quote Datasheet
Description
RF_MMWAVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-ST60A2G0I1D7GTOTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-ST60A2G0I1D7GTOTR-ND
RF Transceiver ICs 497-ST60A2G0I1D7GTOTR-ND
RF_MMWAVE

RF_MMWAVE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-ST60A2G0I1D7GTOTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 60000 MHz
Data Rate 6.25E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QCAA-B-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 5962-7802003M2A - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Telecom - 336-SI32282-A-FMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details