STMicroelectronics, Inc. RF Transceiver ICs ST60A2G0C1D7GTO

Description
RF_MMWAVE
Request a Quote Datasheet
Description
RF_MMWAVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-ST60A2G0C1D7GTOTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-ST60A2G0C1D7GTOTR-ND
RF Transceiver ICs 497-ST60A2G0C1D7GTOTR-ND
RF_MMWAVE

RF_MMWAVE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-ST60A2G0C1D7GTOTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 60000 MHz
Data Rate 6.25E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52833-QDAA-B-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
2 suppliers
Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Receivers - SI4763-A20-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details