STMicroelectronics 8-bit 8KB 3.3V 5V Embedded Microcontroller MCU ST52T430K3M6

Description
MCU 8-bit ST5 CISC 8KB EPROM 3.3V/5V 34-Pin SSO Product overview: ST52T430K3M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST52T430K3M6 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit ST5 CISC 8KB EPROM 3.3V/5V 34-Pin SSO Product overview: ST52T430K3M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST52T430K3M6 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 8KB 3.3V 5V Embedded Microcontroller MCU - 685-ST52T430K3M6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8KB 3.3V 5V Embedded Microcontroller MCU
685-ST52T430K3M6
8-bit 8KB 3.3V 5V Embedded Microcontroller MCU 685-ST52T430K3M6
MCU 8-bit ST5 CISC 8KB EPROM 3.3V/5V 34-Pin SSO Product overview: ST52T430K3M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST52T430K3M6 can be used for catalog matching and distributor lookup.

MCU 8-bit ST5 CISC 8KB EPROM 3.3V/5V 34-Pin SSO Product overview: ST52T430K3M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST52T430K3M6 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST52T430K3M6 - 1010465-ST52T430K3M6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST52T430K3M6
1010465-ST52T430K3M6
Embedded - Embedded - Microcontrollers - ST52T430K3M6 1010465-ST52T430K3M6
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010465-ST52T430K3M6 Memory Type: EPROM Memory Size: 8 kB Interface: SCI, UART RAM Size: 256 B Number of Pins: 34 Categories: Embedded - Microcontrollers Max Frequency: 20 MHz Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of Programmable I/O: 23 Number of Timers/Counters: 3

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010465-ST52T430K3M6
Memory Type: EPROM
Memory Size: 8 kB
Interface: SCI, UART
RAM Size: 256 B
Number of Pins: 34
Categories: Embedded - Microcontrollers
Max Frequency: 20 MHz
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of Programmable I/O: 23
Number of Timers/Counters: 3

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST52T430K3M6 1010465-ST52T430K3M6
Product Name 8-bit 8KB 3.3V 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST52T430K3M6
Data Bus 8 Bit 8 Bit
RAM 0.2560 KB 0.2560 KB
Serial Interface UART, SCI SCI; UART; SCI, UART
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products