STMicroelectronics RF/IF and RFID - RF Misc ICs and Modules ST4SI2M0020TPIFW

Description
Win Source Part Number: 1207970-ST4SI2M0020T PIFW Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 4,000 Function: eSIM RF Type: Cellular Secondary Attributes: 2G, 3G, 4G (LTE), CDMA, NB-IoT, CAT–M Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-VFDFPN (5x6) ECCN: 5A992C SC Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8523.52.0090 Mfr: STMicroelectronics Other Names: 497-ST4SI2M0020TPIFW DKR,497-ST4SI2M0020T PIFWTR,497-ST4SI2M00 20TPIFWCT RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1207970-ST4SI2M0020T PIFW Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 4,000 Function: eSIM RF Type: Cellular Secondary Attributes: 2G, 3G, 4G (LTE), CDMA, NB-IoT, CAT–M Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-VFDFPN (5x6) ECCN: 5A992C SC Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8523.52.0090 Mfr: STMicroelectronics Other Names: 497-ST4SI2M0020TPIFW DKR,497-ST4SI2M0020T PIFWTR,497-ST4SI2M00 20TPIFWCT RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1207970-ST4SI2M0020TPIFW - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1207970-ST4SI2M0020TPIFW
RF/IF and RFID - RF Misc ICs and Modules 1207970-ST4SI2M0020TPIFW
Win Source Part Number: 1207970-ST4SI2M0020T PIFW Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 4,000 Function: eSIM RF Type: Cellular Secondary Attributes: 2G, 3G, 4G (LTE), CDMA, NB-IoT, CAT–M Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-VFDFPN (5x6) ECCN: 5A992C SC Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8523.52.0090 Mfr: STMicroelectronics Other Names: 497-ST4SI2M0020TPIFW DKR,497-ST4SI2M0020T PIFWTR,497-ST4SI2M00 20TPIFWCT RoHS Status: Not applicable

Win Source Part Number: 1207970-ST4SI2M0020TPIFW
Category: RF/IF and RFID>RF Misc ICs and Modules
Package: Tape & Reel
Standard Package: 4,000
Function: eSIM
RF Type: Cellular
Secondary Attributes: 2G, 3G, 4G (LTE), CDMA, NB-IoT, CAT–M
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-VFDFPN (5x6)
ECCN: 5A992C SC
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8523.52.0090
Mfr: STMicroelectronics
Other Names: 497-ST4SI2M0020TPIFWDKR,497-ST4SI2M0020TPIFWTR,497-ST4SI2M0020TPIFWCT
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1207970-ST4SI2M0020TPIFW
Product Name RF/IF and RFID - RF Misc ICs and Modules
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-115 5315TC-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details