STMicroelectronics RF and Wireless - RF Misc ICs and Modules ST4SI2M0020TPIFW

Description
GSMA ESIM SYSTEM-ON-CHIP FOR SEC
Datasheet
Description
GSMA ESIM SYSTEM-ON-CHIP FOR SEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - ST4SI2M0020TPIFW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
ST4SI2M0020TPIFW
RF and Wireless - RF Misc ICs and Modules ST4SI2M0020TPIFW
GSMA ESIM SYSTEM-ON-CHIP FOR SEC

GSMA ESIM SYSTEM-ON-CHIP FOR SEC

Supplier's Site
RF Misc ICs and Modules - ST4SI2M0020TPIFW - ODG (Origin Data Global)
Shenzhen, China
RF Misc ICs and Modules
ST4SI2M0020TPIFW
RF Misc ICs and Modules ST4SI2M0020TPIFW
GSMA ESIM SYSTEM-ON-CHIP FOR SEC

GSMA ESIM SYSTEM-ON-CHIP FOR SEC

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ST4SI2M0020TPIFW ST4SI2M0020TPIFW
Product Name RF and Wireless - RF Misc ICs and Modules RF Misc ICs and Modules
Technology Cellular
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - SI4734-D60-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details
Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
RF Transceiver ICs - 4823-NRF52811-QCAA-B-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details