?15 kV ESD protected, low-power RS-485/RS-422 transceiver Product overview: ST485ERBDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 15 kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 15 kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST485ERBDR can be used for catalog matching and distributor lookup.
STMicroelectronics ST485ERBDR
STMicroelectronics ST485ERBDR
STMicroelectronics ST485ERBDR
RS-422/RS-485 Interface IC Hi-Spd Lo Pwr Trans
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
LOGIC_INTERFACES_SUP
IC TRANSCEIVER HALF 1/1 8SO
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-ST485ERBDR | 8772854P | 8772854 | ST485ERBDR | 07AH7153 | 57P2837 | ST485ERBDR |
| Product Name | Low-Power 15 kV Interface Transceiver IC | Line Interface ICs | Line Interface ICs | RS-422/RS-485 Interface IC | Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Stmicroelectronics | Logic_Interfaces_Supervisors Stmicroelectronics | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver; Transceiver | Transceiver; Transceiver | Transceiver; Transceiver | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Data Rate | 5000 kbps | 5000 to ? kbps | 2500 kbps | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SO | SOIC; SOIC | SOIC; Soic | SO-8 | SOIC; 8-SOIC (0.154", 3.90mm Width) |