RS-485/422 Transceiver, 5Mbps, SOIC, 5V Product overview: ST485ECDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST485ECDR can be used for catalog matching and distributor lookup.
STMicroelectronics ST485ECDR
STMicroelectronics ST485ECDR
STMicroelectronics ST485ECDR
Manufacturer: STMicroelectronics
Win Source Part Number: 031013-ST485ECDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 5Mbps
Family Name: ST485E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): ADM485ARZ-REEL; ST485EXDR; ST485EXD; SP481CN-L; SP485CN; SP485CN/TR;
Introduction Date: November 01, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
RS-422/RS-485 Interface IC Hi-Spd Lo Pwr Trans
TXRX, 5V, RS485/422, ESD, 8-SOIC; Device Type:Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
LOGIC_INTERFACES_SUP
IC TRANSCEIVER HALF 1/1 8SO
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-ST485ECDR | 9209048 | 6864904P | 031013-ST485ECDR | ST485ECDR | 13T9578 | 57P2836 | ST485ECDR |
| Product Name | 5V SOIC Interface Transceiver IC | Line Interface ICs | Line Interface ICs | Interface - Interface - Drivers, Receivers, Transceivers - ST485ECDR | RS-422/RS-485 Interface IC | Txrx, 5V, Rs485/422, Esd, 8-Soic; Device Type Stmicroelectronics | Logic_Interfaces_Supervisors Stmicroelectronics | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver; Transceiver | Transceiver; Transceiver | Receiver; Transceiver | Transceiver; Transceiver | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Data Rate | 5000 kbps | 5000 kbps | 5000 to ? kbps | 5000 kbps | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | SOIC | SOIC; Soic | SOIC; SOIC | 8-SO | SO-8 | SOIC; 8-SOIC (0.154", 3.90mm Width) |