STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - ST485EBDR ST485EBDR

Description
low power RS-485/RS-422 transceiver
Request a Quote Datasheet
Description
low power RS-485/RS-422 transceiver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ST485EBDR - Rochester Electronics
Newburyport, MA, United States
low power RS-485/RS-422 transceiver

low power RS-485/RS-422 transceiver

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ST485EBDR - 031012-ST485EBDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST485EBDR
031012-ST485EBDR
Interface - Interface - Drivers, Receivers, Transceivers - ST485EBDR 031012-ST485EBDR
Manufacturer: STMicroelectronics Win Source Part Number: 031012-ST485EBDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 5Mbps Family Name: ST485E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SP481EN-L; SP481EN; DS3695AMX; Introduction Date: November 01, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking

Manufacturer: STMicroelectronics
Win Source Part Number: 031012-ST485EBDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 5Mbps
Family Name: ST485E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SP481EN-L; SP481EN; DS3695AMX;
Introduction Date: November 01, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking

Buy Now Datasheet
Drivers, Receivers, Transceivers - ST485EBDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ST485EBDR
Drivers, Receivers, Transceivers ST485EBDR
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number ST485EBDR 031012-ST485EBDR ST485EBDR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST485EBDR Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details