STMicroelectronics, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ST485CN ST485CN

Description
Manufacturer: STMicroelectronics Win Source Part Number: 212197-ST485CN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 2.5Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Industrial
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 212197-ST485CN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 2.5Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ST485CN - 212197-ST485CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST485CN
212197-ST485CN
Interface - Interface - Drivers, Receivers, Transceivers - ST485CN 212197-ST485CN
Manufacturer: STMicroelectronics Win Source Part Number: 212197-ST485CN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 2.5Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 212197-ST485CN
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 2.5Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Industrial

Buy Now Datasheet
Singapore, Singapore
5V DIP Interface Transceiver IC
710-ST485CN
5V DIP Interface Transceiver IC 710-ST485CN
RS-485/RS-422 Transceiver, 2.5Mbps, 5V, DIP Product overview: ST485CN from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST485CN can be used for catalog matching and distributor lookup.

RS-485/RS-422 Transceiver, 2.5Mbps, 5V, DIP Product overview: ST485CN from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST485CN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 212197-ST485CN 710-ST485CN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST485CN 5V DIP Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 2500 kbps 2500 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2457-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-597 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Power Switch ICs - 276953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DFN1216-8
View Details