RS-485/422 Transceiver, 2.5Mbps, 1-Ch, SOIC, 5V Product overview: ST485CDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST485CDR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8SO
IC, TRANSCEIVER, RS485/422, 5V; Device Type:Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
LOGIC_INTERFACES_SUP
RS-422/RS-485 Interface IC Hi-Spd Lo Pwr Trans
transceiver 2.5Mbps 1/1 SO-8 RS-485/RS-422 ICs ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-ST485CDR | 6864920P | 6864920 | ST485CDR | 95M7253 | 57P2833 | ST485CDR | ST485CDR |
| Product Name | 5V SOIC Interface Transceiver IC | Line Interface ICs | Line Interface ICs | Drivers, Receivers, Transceivers | Ic, Transceiver, Rs485/422, 5V; Device Type Stmicroelectronics | Logic_Interfaces_Supervisors Stmicroelectronics | RS-422/RS-485 Interface IC | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs |
| Device Type | Transceiver | Transceiver; Transceiver | Transceiver; Transceiver | Transceiver; Transceiver | Terminators; UART | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Data Rate | 2500 kbps | 2500 kbps | 2500 to ? kbps | 2500 kbps | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | SOIC | SOIC; SOIC | SOIC; Soic | SOIC; 8-SOIC (0.154", 3.90mm Width) | SO-8 |