The ST485A is a low power, high-speed transceiver designed for RS-485 and RS-422 communications, featuring a half-duplex configuration with one driver and one receiver. It operates over a temperature range of -40 to 85 °C and requires a single 5 V supply, drawing a maximum supply current of 5 mA. The device supports data rates exceeding 30 Mbps and is suitable for multipoint bus transmission lines. Key features include a common mode input voltage range of -7 to 12 V, ±4 kV ESD protection, and built-in current limiting and thermal shutdown for driver overload protection. The receiver includes a fail-safe feature that ensures a logic high output when both inputs are open circuit. The ST485A is available in both DIP-8 and SO-8 packages, making it versatile for various applications.
Manufacturer: STMicroelectronics
Win Source Part Number: 111980-ST485ABDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 50Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SP481EEN-L; ST485ACD; ST485ABD; ST485ABDR;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
RS-485/RS-422 Transceiver, 50Mbps, 5V, SO, SM Product overview: ST485ABDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST485ABDR can be used for catalog matching and distributor lookup.
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
LOGIC_INTERFACES_SUP
IC TRANSCEIVER HALF 1/1 8SO
RS-422/RS-485 Interface IC Hi-Spd Lo Pwr Trans
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 111980-ST485ABDR | 710-ST485ABDR | 07AH7152 | 57P2830 | ST485ABDR | ST485ABDR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ST485ABDR | 5V Interface Transceiver IC | Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Stmicroelectronics | Logic_Interfaces_Supervisors Stmicroelectronics | Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC |
| Device Type | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |||
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5V | Other; 4.5V ~ 5.5V | |||
| Data Rate | 50000 kbps | 50000 kbps | 50000 kbps | 50000 to ? kbps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |