STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - ST4485EBDR ST4485EBDR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102602-ST4485EBDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 20Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102602-ST4485EBDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 20Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ST4485EBDR - 1102602-ST4485EBDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST4485EBDR
1102602-ST4485EBDR
Interface - Interface - Drivers, Receivers, Transceivers - ST4485EBDR 1102602-ST4485EBDR
Manufacturer: STMicroelectronics Win Source Part Number: 1102602-ST4485EBDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 20Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102602-ST4485EBDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Data Rate: 20Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - ST4485EBDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ST4485EBDR
Drivers, Receivers, Transceivers ST4485EBDR
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ST4485EBDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ST4485EBDR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ST4485EBDR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1102602-ST4485EBDR ST4485EBDR ST4485EBDR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST4485EBDR Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3243ECV - 874165-ICL3243ECV - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details