STMicroelectronics Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ST3DV520QTR

Description
Win Source Part Number: 1214788-ST3DV520QTR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 7.5Ohm -3db Bandwidth: 450MHz Current - Leakage (IS(off)) (Max): 5µA Crosstalk: -45dB @ 250MHz Channel-to-Channel Matching (ΔRon): 500mOhm Voltage - Supply, Single (V+): 3V ~ 3.6V Switch Time (Ton, Toff) (Max): 9ns, 8.5ns Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 56-WFQFN Exposed Pad Supplier Device Package: 56-QFN (11x5) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-8381-6,-497-8381 -6,497-8381-1,-497-8 381-1,497-8381-2,-49 7-8381-2 Base Product Number: ST3DV Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1214788-ST3DV520QTR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 7.5Ohm -3db Bandwidth: 450MHz Current - Leakage (IS(off)) (Max): 5µA Crosstalk: -45dB @ 250MHz Channel-to-Channel Matching (ΔRon): 500mOhm Voltage - Supply, Single (V+): 3V ~ 3.6V Switch Time (Ton, Toff) (Max): 9ns, 8.5ns Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 56-WFQFN Exposed Pad Supplier Device Package: 56-QFN (11x5) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-8381-6,-497-8381 -6,497-8381-1,-497-8 381-1,497-8381-2,-49 7-8381-2 Base Product Number: ST3DV Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1214788-ST3DV520QTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1214788-ST3DV520QTR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1214788-ST3DV520QTR
Win Source Part Number: 1214788-ST3DV520QTR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 7.5Ohm -3db Bandwidth: 450MHz Current - Leakage (IS(off)) (Max): 5µA Crosstalk: -45dB @ 250MHz Channel-to-Channel Matching (ΔRon): 500mOhm Voltage - Supply, Single (V+): 3V ~ 3.6V Switch Time (Ton, Toff) (Max): 9ns, 8.5ns Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 56-WFQFN Exposed Pad Supplier Device Package: 56-QFN (11x5) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-8381-6,-497-8381 -6,497-8381-1,-497-8 381-1,497-8381-2,-49 7-8381-2 Base Product Number: ST3DV Product Status: Obsolete

Win Source Part Number: 1214788-ST3DV520QTR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 7.5Ohm
-3db Bandwidth: 450MHz
Current - Leakage (IS(off)) (Max): 5µA
Crosstalk: -45dB @ 250MHz
Channel-to-Channel Matching (ΔRon): 500mOhm
Voltage - Supply, Single (V+): 3V ~ 3.6V
Switch Time (Ton, Toff) (Max): 9ns, 8.5ns
Channel Capacitance (CS(off), CD(off)): 6pF
Package / Case: 56-WFQFN Exposed Pad
Supplier Device Package: 56-QFN (11x5)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-8381-6,-497-8381-6,497-8381-1,-497-8381-1,497-8381-2,-497-8381-2
Base Product Number: ST3DV
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ST3DV520QTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ST3DV520QTR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ST3DV520QTR
IC SWITCH SPDT X 4 7.5OHM 56QFN

IC SWITCH SPDT X 4 7.5OHM 56QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1214788-ST3DV520QTR ST3DV520QTR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899169P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HC4052PW,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 10V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Interface - Specialized - 32R1606R-8CGTR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-87550012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details