STMicroelectronics Interface - Interface - Analog Switches - Special Purpose - ST3DV520EQTR ST3DV520EQTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031009-ST3DV520EQTR Packaging: Reel - TR Features: DDC, LVDS Applications: Audio, Video Switch Circuit: SPDT -3db Bandwidth: 600MHz Number of Channels: 6 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 56-QFN Single Supply Voltage (V+): 3 V to 3.6 V Alternative Parts (Cross-Reference): TS3DV20812RHHR; TS3DV20812RHH; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031009-ST3DV520EQTR Packaging: Reel - TR Features: DDC, LVDS Applications: Audio, Video Switch Circuit: SPDT -3db Bandwidth: 600MHz Number of Channels: 6 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 56-QFN Single Supply Voltage (V+): 3 V to 3.6 V Alternative Parts (Cross-Reference): TS3DV20812RHHR; TS3DV20812RHH; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ST3DV520EQTR - 031009-ST3DV520EQTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ST3DV520EQTR
031009-ST3DV520EQTR
Interface - Interface - Analog Switches - Special Purpose - ST3DV520EQTR 031009-ST3DV520EQTR
Manufacturer: STMicroelectronics Win Source Part Number: 031009-ST3DV520EQTR Packaging: Reel - TR Features: DDC, LVDS Applications: Audio, Video Switch Circuit: SPDT -3db Bandwidth: 600MHz Number of Channels: 6 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 56-QFN Single Supply Voltage (V+): 3 V to 3.6 V Alternative Parts (Cross-Reference): TS3DV20812RHHR; TS3DV20812RHH; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 031009-ST3DV520EQTR
Packaging: Reel - TR
Features: DDC, LVDS
Applications: Audio, Video
Switch Circuit: SPDT
-3db Bandwidth: 600MHz
Number of Channels: 6
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6.5 Ohm
Case / Package: 56-QFN
Single Supply Voltage (V+): 3 V to 3.6 V
Alternative Parts (Cross-Reference): TS3DV20812RHHR; TS3DV20812RHH;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - ST3DV520EQTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
ST3DV520EQTR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose ST3DV520EQTR
IC MUX/DEMUX 4CH LVDS 56-QFN

IC MUX/DEMUX 4CH LVDS 56-QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 031009-ST3DV520EQTR ST3DV520EQTR
Product Name Interface - Interface - Analog Switches - Special Purpose - ST3DV520EQTR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Specs
Device Type Receiver; Sensor Interface
View Details