STMicroelectronics Interface - Interface - Analog Switches - Special Purpose - ST3DV520AQTR ST3DV520AQTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031008-ST3DV520AQTR Packaging: Reel - TR Features: Bi-Directional Applications: Video Switch Circuit: SPDT -3db Bandwidth: 600MHz Number of Channels: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 56-QFN (11x5) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031008-ST3DV520AQTR Packaging: Reel - TR Features: Bi-Directional Applications: Video Switch Circuit: SPDT -3db Bandwidth: 600MHz Number of Channels: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 56-QFN (11x5) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ST3DV520AQTR - 031008-ST3DV520AQTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ST3DV520AQTR
031008-ST3DV520AQTR
Interface - Interface - Analog Switches - Special Purpose - ST3DV520AQTR 031008-ST3DV520AQTR
Manufacturer: STMicroelectronics Win Source Part Number: 031008-ST3DV520AQTR Packaging: Reel - TR Features: Bi-Directional Applications: Video Switch Circuit: SPDT -3db Bandwidth: 600MHz Number of Channels: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 56-QFN (11x5) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031008-ST3DV520AQTR
Packaging: Reel - TR
Features: Bi-Directional
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 600MHz
Number of Channels: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6.5 Ohm
Case / Package: 56-QFN (11x5)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - ST3DV520AQTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
ST3DV520AQTR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose ST3DV520AQTR
IC MUX/DEMUX 2X2 56QFN

IC MUX/DEMUX 2X2 56QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 031008-ST3DV520AQTR ST3DV520AQTR
Product Name Interface - Interface - Analog Switches - Special Purpose - ST3DV520AQTR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3220-BQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Interface - CODECs - AD1938YSTZRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface; Codec
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details