STMicroelectronics, Inc. 3.3V 15kV Interface Transceiver IC ST3485EIYDT

Description
RS-485/RS-422 Transceiver, 3.3V, 12Mbps, 15kV ESD Product overview: ST3485EIYDT from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 15kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3485EIYDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RS-485/RS-422 Transceiver, 3.3V, 12Mbps, 15kV ESD Product overview: ST3485EIYDT from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 15kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3485EIYDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 15kV Interface Transceiver IC
710-ST3485EIYDT
3.3V 15kV Interface Transceiver IC 710-ST3485EIYDT
RS-485/RS-422 Transceiver, 3.3V, 12Mbps, 15kV ESD Product overview: ST3485EIYDT from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 15kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3485EIYDT can be used for catalog matching and distributor lookup.

RS-485/RS-422 Transceiver, 3.3V, 12Mbps, 15kV ESD Product overview: ST3485EIYDT from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 15kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3485EIYDT can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ST3485EIYDT
RS-422/RS-485 Interface IC ST3485EIYDT
RS-422/RS-485 Interface IC 3.3 V powered, 15 kV ESD protected, up to 12 Mbps RS-485/RS-422 transceiver, automotive grade

RS-422/RS-485 Interface IC 3.3 V powered, 15 kV ESD protected, up to 12 Mbps RS-485/RS-422 transceiver, automotive grade

Buy Now Datasheet
Drivers, Receivers, Transceivers - ST3485EIYDT - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ST3485EIYDT
Drivers, Receivers, Transceivers ST3485EIYDT
IC TRANSCEIVER HALF 1/1 8SO

IC TRANSCEIVER HALF 1/1 8SO

Supplier's Site Datasheet
Rs422/rs485 Transceiver, -40 To 125Deg C; Device Type Stmicroelectronics - 07AH7151 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Transceiver, -40 To 125Deg C; Device Type Stmicroelectronics
07AH7151
Rs422/rs485 Transceiver, -40 To 125Deg C; Device Type Stmicroelectronics 07AH7151
RS422/RS485 TRANSCEIVER, -40 TO 125DEG C; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case RoHS Compliant: Yes

RS422/RS485 TRANSCEIVER, -40 TO 125DEG C; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-ST3485EIYDT ST3485EIYDT ST3485EIYDT 07AH7151
Product Name 3.3V 15kV Interface Transceiver IC RS-422/RS-485 Interface IC Drivers, Receivers, Transceivers Rs422/rs485 Transceiver, -40 To 125Deg C; Device Type Stmicroelectronics
Device Type Transceiver Transceiver; Transceiver
Features RoHS RoHS
Supply Voltage 3.3V Other; 3V ~ 3.6V Other; 3V
Data Rate 12000 to ? kbps 15000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
 - 74AHC373D,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT163
View Details
Interface module - 704-8033 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details