The ST3485E is a 3.3 V powered RS-485/RS-422 transceiver designed for half duplex communication, featuring a guaranteed data rate of up to 12 Mbps. It operates over a temperature range of -40 to 125 °C and is equipped with ±15 kV ESD protection, making it suitable for robust applications. The device supports a common mode input voltage range of -7 to 12 V and allows for the connection of up to 64 transceivers on the bus. It includes thermal shutdown circuitry for driver overload protection and a low current shutdown mode with a maximum of 1 µA. The ST3485E is available in an SO8 package and is compliant with industry standard 75176 pinout, ensuring interoperability with 5 V logic systems.
STMicroelectronics ST3485EIDT
STMicroelectronics ST3485EIDT
STMicroelectronics ST3485EIDT
RS-485/RS-422 Transceiver, 12Mbps, 3.3V, 15kV ESD Product overview: ST3485EIDT from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 15kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3485EIDT can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC 3.3 V powered, 15 kV ESD protected, up to 12 Mbps RS-485/RS-422 transceiver, [-40oC, 125oC] temperature range
IC TRANSCEIVER HALF 1/1 8SO
RS422/RS485 TRANSCEIVER, -40 TO 125DEG C; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1891864 | 1892037P | 710-ST3485EIDT | ST3485EIDT | ST3485EIDT | 07AH7150 |
| Product Name | Line Interface ICs | Line Interface ICs | 3.3V 15kV Interface Transceiver IC | RS-422/RS-485 Interface IC | Drivers, Receivers, Transceivers | Rs422/rs485 Transceiver, -40 To 125Deg C; Device Type Stmicroelectronics |
| Device Type | Transceiver; Transceiver | Transceiver; Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 1 # | |||||
| Package Type | So | SO | SO-8 | SOIC; 8-SOIC (0.154", 3.90mm Width) | ||
| Pins | 8 # |