STMicroelectronics, Inc. Drive Cable and Accessory ST3485ECDR

Description
(PRICE/TC) TRANSCEIVER, 0 TO 70DEG C; DEVICE TYPE:TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC) TRANSCEIVER, 0 TO 70DEG C; DEVICE TYPE:TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive Cable and Accessory - 38978618 - Radwell International
Willingboro, NJ, United States
Drive Cable and Accessory
38978618
Drive Cable and Accessory 38978618
(PRICE/TC) TRANSCEIVER, 0 TO 70DEG C; DEVICE TYPE:TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) TRANSCEIVER, 0 TO 70DEG C; DEVICE TYPE:TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 38978618
Product Name Drive Cable and Accessory
Unlock Full Specs
to access all available technical data

Similar Products