STMicroelectronics ST3485ECDR
STMicroelectronics ST3485ECDR
STMicroelectronics ST3485ECDR
RS-422/RS-485 Transceiver, 15Mbps, SOIC, 3.3V Product overview: ST3485ECDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3485ECDR can be used for catalog matching and distributor lookup.
transceiver 15Mbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS
TRANSCEIVER, 0 TO 70DEG C; Device Type:Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
LOGIC_INTERFACES_SUP
IC TRANSCEIVER HALF 1/1 8SO
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 7959041 | 7959041P | 710-ST3485ECDR | ST3485ECDR | 13T9577 | 57P2826 | ST3485ECDR |
| Product Name | Line Interface ICs | Line Interface ICs | 3.3V SOIC Interface Transceiver IC | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs | Transceiver, 0 To 70Deg C; Device Type Stmicroelectronics | Logic_Interfaces_Supervisors Stmicroelectronics | Drivers, Receivers, Transceivers |
| Device Type | Transceiver; Transceiver | Transceiver; Transceiver | Transceiver | Terminators; UART | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 1 # | ||||||
| Package Type | SOIC; Soic | SOIC; SOIC | SOIC | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | ||
| Pins | 8 # | 8 # |