Manufacturer: STMicroelectronics
Win Source Part Number: 031007-ST3485EBDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 15Mbps
Family Name: ST3485EB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): ADM3485EARZ-REEL; ISL83485IB-T; ISL83485IBZ-T;
Introduction Date: October 28, 2002
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
STMicroelectronics ST3485EBDR
STMicroelectronics ST3485EBDR
12Mbps RS-485/422 Transceiver ST3485EBDR
RS-422/RS-485 Transceiver, 15Mbps, SOIC, 3.3V Product overview: ST3485EBDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3485EBDR can be used for catalog matching and distributor lookup.
IC, TRANSCEIVER RS-485/RS-422, SMD; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER HALF 1/1 8SO
transceiver 15Mbps 1/1 SO-8 RS-485/RS-422 ICs ROHS
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 031007-ST3485EBDR | 426102 | 426102P | 710-ST3485EBDR | 59M2232 | ST3485EBDR | ST3485EBDR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ST3485EBDR | Line Interface ICs | Line Interface ICs | 3.3V SOIC Interface Transceiver IC | Ic, Transceiver Rs-485/rs-422, Smd; Device Type Stmicroelectronics | Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs |
| Device Type | Receiver; Transceiver | Line / Bus Driver; Receiver; Transceiver; Transceiver (1 Driver), 1 Receiver | Line / Bus Driver; Receiver; Transceiver; Transceiver (1 Driver), 1 Receiver | Transceiver | Transceiver; Transceiver | Terminators; UART | |
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3V | Other; 3V ~ 3.6V | Other; 3V~3.6V | |||
| Data Rate | 15000 kbps | 15000 kbps | 15000 kbps | 15000 kbps | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-SO | SOIC; Soic | SOIC; SOIC | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) |