STMicroelectronics, Inc. TSSOP Interface Transceiver IC ST3243BTR

Description
TRIPLE LINE TRANSCEIVER, PDSO28, LEAD FREE, TSSOP-28 Product overview: ST3243BTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3243BTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIPLE LINE TRANSCEIVER, PDSO28, LEAD FREE, TSSOP-28 Product overview: ST3243BTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3243BTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP Interface Transceiver IC
710-ST3243BTR
TSSOP Interface Transceiver IC 710-ST3243BTR
TRIPLE LINE TRANSCEIVER, PDSO28, LEAD FREE, TSSOP-28 Product overview: ST3243BTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3243BTR can be used for catalog matching and distributor lookup.

TRIPLE LINE TRANSCEIVER, PDSO28, LEAD FREE, TSSOP-28 Product overview: ST3243BTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3243BTR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - ST3243BTR - 1102564-ST3243BTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST3243BTR
1102564-ST3243BTR
Interface - Interface - Drivers, Receivers, Transceivers - ST3243BTR 1102564-ST3243BTR
Manufacturer: STMicroelectronics Win Source Part Number: 1102564-ST3243BTR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 400kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Communications & Networking

Manufacturer: STMicroelectronics
Win Source Part Number: 1102564-ST3243BTR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 400kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Communications & Networking

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-ST3243BTR 1102564-ST3243BTR
Product Name TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - ST3243BTR
Device Type Transceiver Receiver; Transceiver
Features RoHS
Data Rate 400 kbps 400 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
SN54ALS1035 Hex Noninverting Buffers With Open-Collector Outputs - 5962-8874201DA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Human Machine Interface (HMI) - 762-4303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 2946PC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; PDIP; PDIP20
View Details
2 suppliers