Manufacturer: STMicroelectronics
Win Source Part Number: 031003-ST3241ECPR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
15kV ESD protected 3 to 5.5V, 400kbps, RS-232 transceiver with auto power-down Product overview: ST3241ECPR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 5.5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3241ECPR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 3/5 28SSOP
TRANSCEIVER, RS232, 0 - 70DEG C, SSOP-28 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 031003-ST3241ECPR | 710-ST3241ECPR | ST3241ECPR | 47AK7038 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ST3241ECPR | 15kV 5.5V Interface Transceiver IC | Drivers, Receivers, Transceivers | Transceiver, Rs232, 0 70Deg C, Ssop-28 Rohs Compliant Stmicroelectronics |
| Device Type | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |
| Supply Voltage | Other; 3 V ~ 5.5 V | Other; 3V ~ 5.5V | ||
| Data Rate | 250 kbps | 250 kbps | 250 kbps | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |