STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - ST3241ECDR ST3241ECDR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935181-ST3241ECDR Operating Temperature Range: 0°C ~ 70°C Features: 3/5 Transceiver Full RS232 28-SSOP Package: Reel - TR Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ST3241 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-4779-1, -497-4779-2, 497-4779-2, 1805-ST3241ECDRCT, 497-4779-1, 1805-ST3241ECDRTR
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935181-ST3241ECDR Operating Temperature Range: 0°C ~ 70°C Features: 3/5 Transceiver Full RS232 28-SSOP Package: Reel - TR Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ST3241 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-4779-1, -497-4779-2, 497-4779-2, 1805-ST3241ECDRCT, 497-4779-1, 1805-ST3241ECDRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ST3241ECDR - 935181-ST3241ECDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST3241ECDR
935181-ST3241ECDR
Interface - Interface - Drivers, Receivers, Transceivers - ST3241ECDR 935181-ST3241ECDR
Manufacturer: STMicroelectronics Win Source Part Number: 935181-ST3241ECDR Operating Temperature Range: 0°C ~ 70°C Features: 3/5 Transceiver Full RS232 28-SSOP Package: Reel - TR Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ST3241 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-4779-1, -497-4779-2, 497-4779-2, 1805-ST3241ECDRCT, 497-4779-1, 1805-ST3241ECDRTR

Manufacturer: STMicroelectronics
Win Source Part Number: 935181-ST3241ECDR
Operating Temperature Range: 0°C ~ 70°C
Features: 3/5 Transceiver Full RS232 28-SSOP
Package: Reel - TR
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ST3241
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-4779-1, -497-4779-2, 497-4779-2, 1805-ST3241ECDRCT, 497-4779-1, 1805-ST3241ECDRTR

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ST3241ECDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ST3241ECDR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ST3241ECDR
IC TRANSCEIVER FULL 3/5 28SSOP

IC TRANSCEIVER FULL 3/5 28SSOP

Supplier's Site
Drivers, Receivers, Transceivers - ST3241ECDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ST3241ECDR
Drivers, Receivers, Transceivers ST3241ECDR
3/5 Transceiver Full RS232 28-SSOP

3/5 Transceiver Full RS232 28-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 935181-ST3241ECDR ST3241ECDR ST3241ECDR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST3241ECDR Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3232EIB - 874161-ICL3232EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details