STMicroelectronics, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ST3237BPR ST3237BPR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102563-ST3237BPR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): TRS3237EIDBR; MAX3237EAI+T; MAX3237EAI+; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102563-ST3237BPR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): TRS3237EIDBR; MAX3237EAI+T; MAX3237EAI+; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ST3237BPR - 1102563-ST3237BPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST3237BPR
1102563-ST3237BPR
Interface - Interface - Drivers, Receivers, Transceivers - ST3237BPR 1102563-ST3237BPR
Manufacturer: STMicroelectronics Win Source Part Number: 1102563-ST3237BPR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): TRS3237EIDBR; MAX3237EAI+T; MAX3237EAI+; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102563-ST3237BPR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): TRS3237EIDBR; MAX3237EAI+T; MAX3237EAI+;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SSOP Interface Transceiver IC
710-ST3237BPR
SSOP Interface Transceiver IC 710-ST3237BPR
TRIPLE LINE TRANSCEIVER, PDSO28, SSOP-28 Product overview: ST3237BPR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3237BPR can be used for catalog matching and distributor lookup.

TRIPLE LINE TRANSCEIVER, PDSO28, SSOP-28 Product overview: ST3237BPR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3237BPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1102563-ST3237BPR 710-ST3237BPR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST3237BPR SSOP Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Supply Voltage Other; 3 V ~ 5.5 V
Data Rate 1000 kbps 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4509SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface adapters - 857-981 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
 - 54H04J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details