RS-232 Bus Transceiver, 250Kbps, 3-5.5V, 2 Rx/2 Tx, ESD Protection Product overview: ST3232ECTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3232ECTR can be used for catalog matching and distributor lookup.
ST3232ECTR, Buffer & Converter Combi
ST3232ECTR, Buffer & Converter Combi
ST3232ECTR, Buffer & Converter Combi
RS232 TRANSCEIVER, 0 TO 70DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
LOGIC_INTERFACES_SUP
IC TRANSCEIVER FULL 2/2 16TSSOP
250Kbps transceiver 2/2 TSSOP-16 RS232 ICs ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-ST3232ECTR | 1962007P | 1962006 | 51AC9631 | 57P2817 | ST3232ECTR | ST3232ECTR |
| Product Name | 5.5V Interface Transceiver IC | Buffers | Buffers | Rs232 Transceiver, 0 To 70Deg C; Device Type Stmicroelectronics | Logic_Interfaces_Supervisors Stmicroelectronics | Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> RS232 ICs |
| Device Type | Transceiver | Line / Bus Driver; Buffer; Driver | Line / Bus Driver; Buffer; Driver | Transceiver; Transceiver | Terminators; UART | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Data Rate | 250 kbps | 250 kbps | 250 kbps | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | TSSOP | SSOP; TSSOP; Tssop | 16-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP |