Manufacturer: STMicroelectronics
Win Source Part Number: 066165-ST3232ECDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): SN75C3232DG4; ST3232ECD; ST3232ECDR; ZT3232ECN;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Dual Transmitter/Receiver
RS-3232 SERIAL PORT HIGH ESD
RS232 TRANSCEIVER, 250KBPS, SOIC-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
LOGIC_INTERFACES_SUP
IC TRANSCEIVER FULL 2/2 16SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 066165-ST3232ECDR | 710-ST3232ECDR | 151529 | 51AC9630 | 57P2816 | ST3232ECDR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ST3232ECDR | Dual Interface Transceiver IC | Line Interface ICs | Rs232 Transceiver, 250Kbps, Soic-16; Device Type Stmicroelectronics | Logic_Interfaces_Supervisors Stmicroelectronics | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Transceiver | Transceiver | Line / Bus Driver; Receiver; Driver & Receiver | Transceiver; Transceiver | ||
| Supply Voltage | Other; 3 V ~ 5.5 V | Other; 3V | Other; 3V ~ 5.5V | |||
| Data Rate | 250 kbps | 250 kbps | 250 kbps | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | 16-SO | SO | SO-16 | SOIC; 16-SOIC (0.154", 3.90mm Width) |