STMicroelectronics, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ST3232EBWR ST3232EBWR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 123316-ST3232EBWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): SN75C3232DWR; ST3232EBW; MAX3232EWE-T; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 123316-ST3232EBWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): SN75C3232DWR; ST3232EBW; MAX3232EWE-T; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ST3232EBWR - 123316-ST3232EBWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST3232EBWR
123316-ST3232EBWR
Interface - Interface - Drivers, Receivers, Transceivers - ST3232EBWR 123316-ST3232EBWR
Manufacturer: STMicroelectronics Win Source Part Number: 123316-ST3232EBWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): SN75C3232DWR; ST3232EBW; MAX3232EWE-T; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Portable Devices

Manufacturer: STMicroelectronics
Win Source Part Number: 123316-ST3232EBWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): SN75C3232DWR; ST3232EBW; MAX3232EWE-T;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Portable Devices

Buy Now Datasheet
Singapore, Singapore
Low-Power 15KV 5.5 V Interface Transceiver IC
710-ST3232EBWR
Low-Power 15KV 5.5 V Interface Transceiver IC 710-ST3232EBWR
15KV ESD PROTECTED, 3 TO 5.5 V LOW POWER UP TO 250KBPS, RS232 DRIVERS AND RECEIVERS,[-40oC, 85oC] TEMPERATURE RANGE Product overview: ST3232EBWR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 15KV, 5.5 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 15KV, 5.5 V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3232EBWR can be used for catalog matching and distributor lookup.

15KV ESD PROTECTED, 3 TO 5.5 V LOW POWER UP TO 250KBPS, RS232 DRIVERS AND RECEIVERS,[-40oC, 85oC] TEMPERATURE RANGE Product overview: ST3232EBWR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 15KV, 5.5 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 15KV, 5.5 V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3232EBWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 123316-ST3232EBWR 710-ST3232EBWR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST3232EBWR Low-Power 15KV 5.5 V Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Supply Voltage Other; 3 V ~ 5.5 V
Data Rate 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT04-SP Hex Inverters - 5962-8973401VCA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
Human Machine Interface (HMI) - 762-6302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - 5962-8962901LA - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details