RS-232 Bus Transceiver, 2 Tx/Rx, 250Kbps, 5V, SOIC Product overview: ST3232EBDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3232EBDR can be used for catalog matching and distributor lookup.
250kbps RS232 Drivers/Receiver ST3232EBD
250kbps RS232 Drivers/Receiver ST3232EBD
250kbps RS232 Drivers/Receiver ST3232EBD
IC, TRANSCEIVER, RS-232, SMD; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
250Kbps transceiver 2/2 SO-16 RS232 ICs ROHS
IC TRANSCEIVER FULL 2/2 16SO
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-ST3232EBDR | 1031076 | 426099P | 59M2231 | ST3232EBDR | ST3232EBDR |
| Product Name | 5V SOIC Interface Transceiver IC | Line Interface ICs | Line Interface ICs | Ic, Transceiver, Rs-232, Smd; Device Type Stmicroelectronics | Communication Interface Chip/UART/485/232 >> RS232 ICs | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Line / Bus Driver; Receiver; Transceiver; Line Transceiver | Line / Bus Driver; Receiver; Transceiver; Line Transceiver | Terminators; UART | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Data Rate | 250 kbps | 250 kbps | 250 kbps | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC | SOIC; Soic | SOIC; 16-SOIC (0.154", 3.90mm Width) |