STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - ST3232EBDR ST3232EBDR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 030999-ST3232EBDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): MAX3232ECDR; ST3232EBD; MAX3232ESE; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 030999-ST3232EBDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): MAX3232ECDR; ST3232EBD; MAX3232ESE; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ST3232EBDR - 030999-ST3232EBDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST3232EBDR
030999-ST3232EBDR
Interface - Interface - Drivers, Receivers, Transceivers - ST3232EBDR 030999-ST3232EBDR
Manufacturer: STMicroelectronics Win Source Part Number: 030999-ST3232EBDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): MAX3232ECDR; ST3232EBD; MAX3232ESE; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 030999-ST3232EBDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3232ECDR; ST3232EBD; MAX3232ESE;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ST3232EBDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ST3232EBDR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ST3232EBDR
IC TRANSCEIVER FULL 2/2 16SO

IC TRANSCEIVER FULL 2/2 16SO

Supplier's Site
Drivers, Receivers, Transceivers - ST3232EBDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ST3232EBDR
Drivers, Receivers, Transceivers ST3232EBDR
2/2 Transceiver Full RS232 16-SO

2/2 Transceiver Full RS232 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 030999-ST3232EBDR ST3232EBDR ST3232EBDR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST3232EBDR Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL8491IP - 875823-ISL8491IP - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details