Dual RS-232 Transceiver, 400Kbps, 5V, SO, Full Duplex Product overview: ST3232CDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3232CDR can be used for catalog matching and distributor lookup.
RS232driver/receiver
RS232driver/receiver
RS232driver/receiver
400Kbps transceiver 2/2 SOIC-16 RS232 ICs ROHS
IC TRANSCEIVER FULL 2/2 16SO
TRANSCEIVER, 400KBPS, RS-232, SOIC-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
IC, RS232, LO-PWR, 16-SO, REEL; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-ST3232CDR | 4152105 | 4152105P | ST3232CDR | ST3232CDR | 46Y2646 | 72K6078 |
| Product Name | Dual 5V Interface Transceiver IC | Line Interface ICs | Line Interface ICs | Communication Interface Chip/UART/485/232 >> RS232 ICs | Drivers, Receivers, Transceivers | Transceiver, 400Kbps, Rs-232, Soic-16; Device Type Stmicroelectronics | Ic, Rs232, Lo-Pwr, 16-So, Reel; Device Type Stmicroelectronics |
| Device Type | Transceiver | Line / Bus Driver; Receiver; Transceiver; Line Transceiver | Line / Bus Driver; Receiver; Transceiver; Line Transceiver | Terminators; UART | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Data Rate | 400 kbps | 400 kbps | 400 kbps | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | SO | SOIC; Soic | SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) |