STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - ST3232CDR ST3232CDR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 030996-ST3232CDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 400kbps Family Name: ST3232 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): UM3232EESE; ICL3232ECBNZ-T; ICL3232EIBNZ-T; ICL3232EIBNZ; MAX243ESE+T; SN75C3232DR; ST3232CDR; ST3232CD; Introduction Date: May 17, 2002 ECCN: EAR99 Country of Origin: China, Morocco, Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 030996-ST3232CDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 400kbps Family Name: ST3232 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): UM3232EESE; ICL3232ECBNZ-T; ICL3232EIBNZ-T; ICL3232EIBNZ; MAX243ESE+T; SN75C3232DR; ST3232CDR; ST3232CD; Introduction Date: May 17, 2002 ECCN: EAR99 Country of Origin: China, Morocco, Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ST3232CDR - 030996-ST3232CDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST3232CDR
030996-ST3232CDR
Interface - Interface - Drivers, Receivers, Transceivers - ST3232CDR 030996-ST3232CDR
Manufacturer: STMicroelectronics Win Source Part Number: 030996-ST3232CDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 400kbps Family Name: ST3232 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): UM3232EESE; ICL3232ECBNZ-T; ICL3232EIBNZ-T; ICL3232EIBNZ; MAX243ESE+T; SN75C3232DR; ST3232CDR; ST3232CD; Introduction Date: May 17, 2002 ECCN: EAR99 Country of Origin: China, Morocco, Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 030996-ST3232CDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 400kbps
Family Name: ST3232
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): UM3232EESE; ICL3232ECBNZ-T; ICL3232EIBNZ-T; ICL3232EIBNZ; MAX243ESE+T; SN75C3232DR; ST3232CDR; ST3232CD;
Introduction Date: May 17, 2002
ECCN: EAR99
Country of Origin: China, Morocco, Philippines, Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - ST3232CDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ST3232CDR
Drivers, Receivers, Transceivers ST3232CDR
2/2 Transceiver Full RS232 16-SO

2/2 Transceiver Full RS232 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ST3232CDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ST3232CDR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ST3232CDR
IC TRANSCEIVER FULL 2/2 16SO

IC TRANSCEIVER FULL 2/2 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 030996-ST3232CDR ST3232CDR ST3232CDR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST3232CDR Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3217CA - 874153-ICL3217CA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details