RS-232 Bus Transceiver, 3-5.5V, 400Kbps, 2Tx/2Rx, TSSOP Product overview: ST3232BTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3232BTR can be used for catalog matching and distributor lookup.
RS-232 Drivers/Receivers 2TR 2T 2R
RS-232 Drivers/Receivers 2TR 2T 2R
RS-232 Drivers/Receivers 2TR 2T 2R
TRANSCEIVER, -40 TO 85DEG C; Device Type:Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
LOGIC_INTERFACES_SUP
IC TRANSCEIVER FULL 2/2 16TSSOP
400Kbps transceiver 2/2 TSSOP-16 RS232 ICs ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-ST3232BTR | 6864872P | 6864872 | 49Y1254 | 57P2809 | ST3232BTR | ST3232BTR |
| Product Name | 5.5V TSSOP Interface Transceiver IC | Line Interface ICs | Line Interface ICs | Transceiver, -40 To 85Deg C; Device Type Stmicroelectronics | Logic_Interfaces_Supervisors Stmicroelectronics | Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> RS232 ICs |
| Device Type | Transceiver | Line / Bus Driver; Receiver; Transceiver; Line Transceiver | Line / Bus Driver; Receiver; Transceiver; Line Transceiver | Transceiver; Transceiver | Terminators; UART | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Data Rate | 400 kbps | 400 kbps | 400 kbps | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | TSSOP | SSOP; TSSOP; Tssop | 16-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP |