STMicroelectronics, Inc. Line Driver/receiver, -40 To 85Deg C; Device Type Stmicroelectronics ST3232BDR.

Description
LINE DRIVER/RECEIVER, -40 TO 85DEG C; Device Type:Line Driver / Receiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC RoHS Compliant: Yes
Datasheet
Description
LINE DRIVER/RECEIVER, -40 TO 85DEG C; Device Type:Line Driver / Receiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Driver/receiver, -40 To 85Deg C; Device Type Stmicroelectronics - 59M2230 - Newark, An Avnet Company
Chicago, IL, United States
Line Driver/receiver, -40 To 85Deg C; Device Type Stmicroelectronics
59M2230
Line Driver/receiver, -40 To 85Deg C; Device Type Stmicroelectronics 59M2230
LINE DRIVER/RECEIVER, -40 TO 85DEG C; Device Type:Line Driver / Receiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC RoHS Compliant: Yes

LINE DRIVER/RECEIVER, -40 TO 85DEG C; Device Type:Line Driver / Receiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 59M2230
Product Name Line Driver/receiver, -40 To 85Deg C; Device Type Stmicroelectronics
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-430 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - BGM781N11E6327XUSA1TR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-WFDFN Exposed Pad
Pins 10 #
View Details
2 suppliers