STMicroelectronics, Inc. 5.5V Interface Transceiver IC ST3222ECTR

Description
RS-232 Transceiver, 250Kbps, 3-5.5V, 2 Rx/2 Tx, ESD Protected Product overview: ST3222ECTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3222ECTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RS-232 Transceiver, 250Kbps, 3-5.5V, 2 Rx/2 Tx, ESD Protected Product overview: ST3222ECTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3222ECTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V Interface Transceiver IC
710-ST3222ECTR
5.5V Interface Transceiver IC 710-ST3222ECTR
RS-232 Transceiver, 250Kbps, 3-5.5V, 2 Rx/2 Tx, ESD Protected Product overview: ST3222ECTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3222ECTR can be used for catalog matching and distributor lookup.

RS-232 Transceiver, 250Kbps, 3-5.5V, 2 Rx/2 Tx, ESD Protected Product overview: ST3222ECTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3222ECTR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - ST3222ECTR - 1102557-ST3222ECTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST3222ECTR
1102557-ST3222ECTR
Interface - Interface - Drivers, Receivers, Transceivers - ST3222ECTR 1102557-ST3222ECTR
Manufacturer: STMicroelectronics Win Source Part Number: 1102557-ST3222ECTR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102557-ST3222ECTR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - ST3222ECTR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ST3222ECTR
Drivers, Receivers, Transceivers ST3222ECTR
IC TRANSCEIVER FULL 2/2 20TSSOP

IC TRANSCEIVER FULL 2/2 20TSSOP

Supplier's Site Datasheet
Rs232 Transceiver, 250Kbps, 0 To 70Deg C Rohs Compliant Stmicroelectronics - 54AH7097 - Newark, An Avnet Company
Chicago, IL, United States
Rs232 Transceiver, 250Kbps, 0 To 70Deg C Rohs Compliant Stmicroelectronics
54AH7097
Rs232 Transceiver, 250Kbps, 0 To 70Deg C Rohs Compliant Stmicroelectronics 54AH7097
RS232 TRANSCEIVER, 250KBPS, 0 TO 70DEG C ROHS COMPLIANT: YES

RS232 TRANSCEIVER, 250KBPS, 0 TO 70DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Logic_Interfaces_Supervisors Stmicroelectronics - 57P2807 - Newark, An Avnet Company
Chicago, IL, United States
Logic_Interfaces_Supervisors Stmicroelectronics
57P2807
Logic_Interfaces_Supervisors Stmicroelectronics 57P2807
LOGIC_INTERFACES_SUP ERVISORS

LOGIC_INTERFACES_SUPERVISORS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-ST3222ECTR 1102557-ST3222ECTR ST3222ECTR 54AH7097 57P2807
Product Name 5.5V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - ST3222ECTR Drivers, Receivers, Transceivers Rs232 Transceiver, 250Kbps, 0 To 70Deg C Rohs Compliant Stmicroelectronics Logic_Interfaces_Supervisors Stmicroelectronics
Device Type Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS
Data Rate 250 kbps 250 kbps 250 kbps
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54HCT14 Hex Schmitt-trigger Inverters - 5962-86890012A - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
 - 26LS33/B2A - Rochester Electronics
Specs
Technology RS422
Package Type LCC20
View Details
2 suppliers
Interface Transceiver IC - 722-SI2400-BS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 5.25V
Package Type Tube
View Details
4 suppliers