STMicroelectronics, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ST3222BTR ST3222BTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 030990-ST3222BTR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 030990-ST3222BTR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ST3222BTR - 030990-ST3222BTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST3222BTR
030990-ST3222BTR
Interface - Interface - Drivers, Receivers, Transceivers - ST3222BTR 030990-ST3222BTR
Manufacturer: STMicroelectronics Win Source Part Number: 030990-ST3222BTR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 030990-ST3222BTR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Low-Power 3.6V Interface Transceiver IC
710-ST3222BTR
Low-Power 3.6V Interface Transceiver IC 710-ST3222BTR
3 TO 3.6V, LOW POWER, UP TO 400 KBPS RS-232 DRIVERS AND RECEIVERS, [-40oC, 85oC] TEMPERATURE RANGE Product overview: ST3222BTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 3.6V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3222BTR can be used for catalog matching and distributor lookup.

3 TO 3.6V, LOW POWER, UP TO 400 KBPS RS-232 DRIVERS AND RECEIVERS, [-40oC, 85oC] TEMPERATURE RANGE Product overview: ST3222BTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 3.6V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST3222BTR can be used for catalog matching and distributor lookup.

Supplier's Site
Rs232 Transceiver, 400Kbps, Tssop-20; Device Type Stmicroelectronics - 51AC9628 - Newark, An Avnet Company
Chicago, IL, United States
Rs232 Transceiver, 400Kbps, Tssop-20; Device Type Stmicroelectronics
51AC9628
Rs232 Transceiver, 400Kbps, Tssop-20; Device Type Stmicroelectronics 51AC9628
RS232 TRANSCEIVER, 400KBPS, TSSOP-20; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:TSSOP RoHS Compliant: Yes

RS232 TRANSCEIVER, 400KBPS, TSSOP-20; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:TSSOP RoHS Compliant: Yes

Supplier's Site Datasheet
Logic_Interfaces_Supervisors Stmicroelectronics - 57P2802 - Newark, An Avnet Company
Chicago, IL, United States
Logic_Interfaces_Supervisors Stmicroelectronics
57P2802
Logic_Interfaces_Supervisors Stmicroelectronics 57P2802
LOGIC_INTERFACES_SUP ERVISORS

LOGIC_INTERFACES_SUPERVISORS

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - ST3222BTR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ST3222BTR
Drivers, Receivers, Transceivers ST3222BTR
IC TRANSCEIVER FULL 2/2 20TSSOP

IC TRANSCEIVER FULL 2/2 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 030990-ST3222BTR 710-ST3222BTR 51AC9628 57P2802 ST3222BTR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST3222BTR Low-Power 3.6V Interface Transceiver IC Rs232 Transceiver, 400Kbps, Tssop-20; Device Type Stmicroelectronics Logic_Interfaces_Supervisors Stmicroelectronics Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Transceiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V Other; 3V Other; 3V ~ 3.6V
Data Rate 250 kbps 400 kbps 250 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
Octal bus transceiver; 3-state - 74AHC245D-Q100J - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
Human Machine Interface (HMI) - 762-5203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details