STMicroelectronics, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ST26C32ABN ST26C32ABN

Description
Manufacturer: STMicroelectronics Win Source Part Number: 047301-ST26C32ABN Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 60mV Data Rate: 20Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN75ALS193DR; ST26C32ABD; ST26C32ABDR; ST26C32ABN; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 047301-ST26C32ABN Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 60mV Data Rate: 20Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN75ALS193DR; ST26C32ABD; ST26C32ABDR; ST26C32ABN; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ST26C32ABN - 047301-ST26C32ABN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST26C32ABN
047301-ST26C32ABN
Interface - Interface - Drivers, Receivers, Transceivers - ST26C32ABN 047301-ST26C32ABN
Manufacturer: STMicroelectronics Win Source Part Number: 047301-ST26C32ABN Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 60mV Data Rate: 20Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN75ALS193DR; ST26C32ABD; ST26C32ABDR; ST26C32ABN; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 047301-ST26C32ABN
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 60mV
Data Rate: 20Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN75ALS193DR; ST26C32ABD; ST26C32ABDR; ST26C32ABN;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad Interface Transceiver IC
710-ST26C32ABN
Quad Interface Transceiver IC 710-ST26C32ABN
CMOS QUAD 3-STATE DIFFERENTIAL LINE RECEIVER Product overview: ST26C32ABN from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST26C32ABN can be used for catalog matching and distributor lookup.

CMOS QUAD 3-STATE DIFFERENTIAL LINE RECEIVER Product overview: ST26C32ABN from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST26C32ABN can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ST26C32ABN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ST26C32ABN
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ST26C32ABN
IC RECEIVER 0/4 16DIP

IC RECEIVER 0/4 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 047301-ST26C32ABN 710-ST26C32ABN ST26C32ABN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST26C32ABN Quad Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4.5 V ~ 5.5 V Other
Data Rate 20000 kbps 20000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1464713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Bus buffer/line driver; 3-state - 74AHCT1G125GM,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers