STMicroelectronics, Inc. Quad Interface Transceiver IC ST26C32ABDR

Description
CMOS quad 3-state differential line receiver Product overview: ST26C32ABDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST26C32ABDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS quad 3-state differential line receiver Product overview: ST26C32ABDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST26C32ABDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad Interface Transceiver IC
710-ST26C32ABDR
Quad Interface Transceiver IC 710-ST26C32ABDR
CMOS quad 3-state differential line receiver Product overview: ST26C32ABDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST26C32ABDR can be used for catalog matching and distributor lookup.

CMOS quad 3-state differential line receiver Product overview: ST26C32ABDR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST26C32ABDR can be used for catalog matching and distributor lookup.

Supplier's Site
Rs422/rs423 Line Receiver 5.5V Soic16; Device Type Stmicroelectronics - 89K0998 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs423 Line Receiver 5.5V Soic16; Device Type Stmicroelectronics
89K0998
Rs422/rs423 Line Receiver 5.5V Soic16; Device Type Stmicroelectronics 89K0998
RS422/RS423 LINE RECEIVER 5.5V SOIC16; Device Type:RS422 / RS423 Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes

RS422/RS423 LINE RECEIVER 5.5V SOIC16; Device Type:RS422 / RS423 Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - ST26C32ABDR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ST26C32ABDR
Drivers, Receivers, Transceivers ST26C32ABDR
IC RECEIVER 0/4 16SO

IC RECEIVER 0/4 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ST26C32ABDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ST26C32ABDR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ST26C32ABDR
IC RECEIVER 0/4 16SO

IC RECEIVER 0/4 16SO

Supplier's Site
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs - ST26C32ABDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs
ST26C32ABDR
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs ST26C32ABDR
Receivers 20Mbps 0/4 SOIC-16 RS-485/RS-422 ICs ROHS

Receivers 20Mbps 0/4 SOIC-16 RS-485/RS-422 ICs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-ST26C32ABDR 89K0998 ST26C32ABDR ST26C32ABDR ST26C32ABDR
Product Name Quad Interface Transceiver IC Rs422/rs423 Line Receiver 5.5V Soic16; Device Type Stmicroelectronics Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs
Device Type Transceiver Receiver Receiver Receiver; Sensor Interface Receiver; UART
Features RoHS RoHS RoHS
Data Rate 20000 kbps 20000 kbps 20000 kbps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SO SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Serial interface - Serial Interface RS-485 - 750-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1923258P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
AM26LS33AM Quadruple Differential Line Receiver - AM26LS33AMJB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers