Quad 3-State Differential Line Driver, 5V, TSSOP Product overview: ST26C31BTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST26C31BTR can be used for catalog matching and distributor lookup.
RS-422 Quad Differential Line Driver
RS-422 Quad Differential Line Driver
RS-422 Quad Differential Line Driver
Manufacturer: STMicroelectronics
Win Source Part Number: 030987-ST26C31BTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
RS422 DRIVER, QUAD, -40 TO 85DEG C ROHS COMPLIANT: YES
IC DRIVER 4/0 16TSSOP
IC DRIVER 4/0 16TSSOP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-ST26C31BTR | 6864926 | 6864926P | 030987-ST26C31BTR | 54AH7095 | ST26C31BTR | ST26C31BTR |
| Product Name | Quad 5V TSSOP Interface Transceiver IC | Line Interface ICs | Line Interface ICs | Interface - Interface - Drivers, Receivers, Transceivers - ST26C31BTR | Rs422 Driver, Quad, -40 To 85Deg C Rohs Compliant Stmicroelectronics | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Line / Bus Driver; Line Driver | Line / Bus Driver; Line Driver | Receiver | Driver | Receiver; Sensor Interface | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP | SSOP; TSSOP; Tssop | SOP; SSOP; TSSOP; 16-TSSOP | 16-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP |